EN
  • EN
  • DE

APL431HBBI-TRL

Part No APL431HBBI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817556-APL431HBBI-TRL
Ultra Librarian 3D Model Ultra Librarian APL431HBBI-TRL CAD Model

Description

The APL431HBBI-TRL is a precision adjustable shunt regulator manufactured by Anpec. It functions as a voltage reference and is commonly used in power supplies and control circuits. The TRL suffix likely signifies tape and reel packaging for automated assembly.

Applications:

  • Adjustable Power Supplies: Used to regulate the output voltage in adjustable power supplies.
  • Voltage Monitoring: Implemented for voltage level detection in various circuits.
  • Over-Voltage Protection: Functions as an over-voltage protection circuit in power supplies.
  • Current Limiting: Used in current limiting circuits.
  • Error Amplifiers: Implemented as part of error amplifiers in feedback control systems.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Low Temperature Coefficient: Ensures stable operation over a wide temperature range.
  • Low Output Noise: Provides clean and accurate voltage reference.
  • Low Dynamic Output Impedance: Offers stable voltage regulation under varying load conditions.
  • Wide Operating Current Range: Operates over a wide range of cathode currents.

Benefits:

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation.
  • Flexible Design: Adjustable output voltage allows for flexible circuit design.
  • Stable Performance: Low temperature coefficient ensures stable performance over temperature variations.
  • Reduced Noise: Low output noise minimizes interference in sensitive circuits.
  • Versatile Applications: Suitable for a wide range of applications.

Additional Details:

The APL431HBBI-TRL typically requires a few external resistors to set the output voltage. Specific technical specifications include reference voltage, cathode voltage range, cathode current range, and temperature coefficient. The TRL suffix indicates that the part is available in tape and reel packaging for automated assembly. For more detailed specifications, refer to the Anpec Electronics datasheet for the APL431HBBI. The regulator is generally available in small surface-mount packages.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess