EN
  • EN
  • DE

APL431AC

Part No APL431AC
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223323-APL431AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL431AC CAD Model

Description

APL431AC Voltage Reference IC

The APL431AC is a versatile, low-cost adjustable precision shunt regulator diode. This component is essential in providing a consistent reference voltage through a wide range of operating conditions. It's compatible with a variety of electronic circuits, offering a stability that is unparalleled in its class.

  • Applications/Projects:
    • Switching Power Supplies
    • Voltage Monitoring
    • Battery Chargers
    • Voltage Regulators
  • Features and Benefits:
    • Low Output Voltage Tolerance: Ensures high-accuracy voltage regulation.
    • Wide Operating Range: Compatible with various applications requiring flexibility.
    • Compact Package: Saves space in compact and space-sensitive devices.
    • Temperature Stability: Provides reliable performance over a range of temperatures.
  • Additional Details:
    • Adjustable Output: The output can be fine-tuned according to specific requirements.
    • RoHS Compatible: Environment-friendly and compliant with international standards.

You May Also Be Interested in

Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Bosch Sensortec
Need more? Email Us
Toko America Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Texas Instruments
Lowest to $1.4405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess