EN
  • EN
  • DE

APA3544KI

Part No APA3544KI
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817459-APA3544KI
Ultra Librarian 3D Model Ultra Librarian APA3544KI CAD Model

Description

The APA3544KI is a high-efficiency, filter-free Class-D audio amplifier from Anpec. It's designed to deliver high-quality audio to speakers while minimizing power consumption. This makes it ideal for portable devices and other battery-powered applications.

Applications

  • Portable Speakers
  • Mobile Phones
  • Tablets
  • Gaming Devices
  • Any battery-powered audio device

Features

  • High Efficiency Class-D Operation: Maximizes battery life by reducing power dissipation.
  • Filter-Free Modulation: Eliminates the need for external LC filters, reducing BOM cost and PCB space.
  • Low THD+N: Provides clean and clear audio reproduction with minimal distortion.
  • Adjustable Gain: Allows for flexible gain settings to accommodate various input signal levels.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits at the output.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the amplifier when the temperature exceeds a safe limit.
  • Under Voltage Lockout (UVLO): Ensures proper operation by disabling the amplifier when the supply voltage is too low.
  • Available in a compact package: Suitable for space-constrained applications.

Benefits

  • Longer Battery Life: High efficiency translates to extended playtime for portable devices.
  • Reduced BOM Cost: Filter-free operation eliminates the need for costly external components.
  • Improved Audio Quality: Low distortion ensures a clear and enjoyable listening experience.
  • Enhanced System Reliability: Robust protection features safeguard the amplifier from damage and ensure reliable operation.
  • Smaller PCB Footprint: Compact package allows for integration into smaller devices.

Additional Details

The APA3544KI operates from a single power supply, typically in the range of 2.5V to 5.5V. It is capable of delivering up to 2.8W into a 4Ω load at 5V. The filter-free modulation scheme simplifies the design process and reduces the overall system cost. The adjustable gain feature allows the user to optimize the amplifier's performance for different input signal levels. The amplifier also features comprehensive protection circuitry, including short circuit protection, thermal shutdown protection, and under voltage lockout (UVLO), to ensure reliable operation. The KI in the part number refers to the specific package type. Refer to the datasheet for detailed specifications and application information.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Others
Lowest to $0.3269
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess