EN
  • EN
  • DE

APA3165QCAI-TRG

Part No APA3165QCAI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817457-APA3165QCAI-TRG
Ultra Librarian 3D Model Ultra Librarian APA3165QCAI-TRG CAD Model

Description

The APA3165QCAI-TRG is a high-efficiency, filter-free Class-D audio amplifier from Anpec Electronics. Designed for portable audio applications, it delivers high-quality audio while minimizing power consumption. The TRG suffix typically indicates tape and reel packaging for automated assembly.

Applications:

  • Portable Media Players: Amplifies audio output in portable media players.
  • Gaming Devices: Enhances audio performance in handheld gaming consoles.
  • Smartphones: Used as an audio amplifier to improve speaker output and headphone performance.
  • Tablets: Integrated to boost audio volume and clarity.
  • Wearable Devices: Suitable for wearable devices requiring low power consumption and small form factor.

Features:

  • Class-D Operation: Provides high efficiency with minimal power dissipation.
  • Filter-Free Modulation: Eliminates the need for external filters, reducing BOM cost and board space.
  • Low Noise and THD+N: Ensures clear and high-fidelity audio reproduction.
  • Integrated Protection: Includes over-current, over-temperature, and short-circuit protection.
  • Adjustable Gain: Allows for flexible gain setting via external resistors.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Filter-free operation and small package size make it ideal for space-constrained applications.
  • High Audio Quality: Delivers clear and powerful audio output with minimal distortion.
  • Robust Protection: Integrated protection features ensure reliable operation under various conditions.
  • Reduced BOM Cost: Elimination of external filters lowers the overall system cost.

Additional Details:

The APA3165QCAI-TRG typically operates on a single supply voltage, ranging from 2.5V to 5.5V. It features a shutdown mode to further reduce power consumption during idle periods. The device is available in a compact QFN package. The TRG suffix indicates that the parts are provided in tape and reel packaging, facilitating automated pick-and-place assembly. Further specifications can be found in the Anpec datasheet for the APA3165QCAI. This includes details on output power, THD+N, efficiency, and other performance metrics.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5917 $82.5917
2+ $80.0115 $160.0230
3+ $77.4300 $232.2900
4+ $74.8486 $299.3944
6+ $67.1067 $402.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess