EN
  • EN
  • DE

APA3012XAI-TRL

Part No APA3012XAI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817455-APA3012XAI-TRL
Ultra Librarian 3D Model Ultra Librarian APA3012XAI-TRL CAD Model

Description

The APA3012XAI-TRL is a highly integrated audio power amplifier from Anpec Electronics. It is designed to deliver high-quality audio amplification for portable devices and other applications where space and power efficiency are critical.

Applications

  • Mobile phones
  • Portable media players
  • Tablets
  • Laptop computers
  • Bluetooth speakers

Features

  • High Efficiency Class-D Operation: Minimizes power consumption and extends battery life.
  • Filter-Free Modulation: Reduces external component count and simplifies design.
  • Low THD+N: Delivers clear and high-fidelity audio reproduction.
  • Integrated Gain Setting: Simplifies gain configuration and reduces external resistors.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the amplifier to prevent overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation when the supply voltage is too low.
  • Available in a compact package: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power drain, allowing for longer usage times.
  • Superior Audio Quality: Low distortion and noise ensure clear and crisp sound reproduction.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Robust Protection: Short-circuit and over-temperature protection ensure reliable operation and prevent damage.
  • Compact Size: Small package allows for integration into space-constrained devices.

Additional Details

The APA3012XAI-TRL operates from a single power supply voltage, typically in the range of 2.5V to 5.5V. It can deliver up to 3W of output power into a 4Ω load. The amplifier's filter-free modulation scheme eliminates the need for external output filters, reducing the bill of materials (BOM) cost and simplifying the PCB layout. The integrated gain setting allows for easy configuration of the amplifier's gain using external resistors. The APA3012XAI-TRL also includes comprehensive protection features, such as short-circuit protection, over-temperature protection, and under-voltage lockout (UVLO), to ensure reliable operation and prevent damage. It is available in a space-saving package, making it suitable for portable and space-constrained applications. The TRL suffix indicates that the part is tape and reel.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess