EN
  • EN
  • DE

APA2010AHAI-TRL

Part No APA2010AHAI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817444-APA2010AHAI-TRL
Ultra Librarian 3D Model Ultra Librarian APA2010AHAI-TRL CAD Model

Description

The APA2010AHAI-TRL is an audio power amplifier manufactured by Anpec Electronics. It is designed to drive speakers or headphones with a clear and amplified audio signal. It is commonly used in portable devices and other audio applications.

Applications:

  • Portable Audio Players: Smartphones, MP3 players, and tablets.
  • Laptop Computers: Providing audio output for built-in speakers.
  • Gaming Devices: Enhancing the audio experience in handheld gaming consoles.
  • Bluetooth Speakers: Amplifying audio signals in wireless speaker systems.
  • Headphone Amplifiers: Driving headphones with sufficient power and clarity.

Features:

  • High Power Output: Delivers sufficient power to drive speakers or headphones.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction.
  • Low Noise: Minimizes background noise for a cleaner audio signal.
  • Short-Circuit Protection: Protects the amplifier and load from short-circuit conditions.
  • Thermal Shutdown Protection: Shuts down the amplifier if the temperature exceeds a safe limit.
  • Filter-Free Operation: Reduces the need for external filter components.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Enhanced Audio Experience: Provides a clear and amplified audio signal for a better listening experience.
  • Improved Sound Quality: Low THD and noise ensure high-fidelity audio reproduction.
  • Protection Against Faults: Short-circuit and thermal shutdown protect the amplifier and connected devices.
  • Simplified Design: Filter-free operation reduces the need for external components.
  • Compact Integration: Small package size allows for miniaturization of audio devices.

Additional Details:

The APA2010AHAI-TRL typically operates from a low voltage supply, such as 3.3V or 5V. The output power depends on the supply voltage and load impedance. Detailed specifications, including output power, THD, noise figure, and operating temperature range, can be found in the product datasheet. The amplifier is usually available in a small surface-mount package, such as DFN or similar. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The 'TRL' suffix likely indicates a specific tape and reel option.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess