EN
  • EN
  • DE
Part No 5910
Manufacturer Anderson Power Products, Inc.
Catalog Blade Type Power Connectors - Accessories
Description BUSHING #6 TO #10-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Accessories
Mfr Anderson Power Products, Inc.
Series Powerpole® 75
Package Bulk
Product Status Active
Accessory Type Reducing Bushing
For Use With/Related Products Powerpole® 75, SBE® 80, SBS® 50, SBO® 60, SBS® 50 Series
Specifications 10-12 AWG
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 907515-5910
Ultra Librarian 3D Model Ultra Librarian 5910 CAD Model

Description

The 907515-5910 is a reducing bushing accessory designed for use with Powerpole® 75, SBE® 80, SBS® 50, SBO® 60, and SBS® 50 series connectors.

  • Category: Connectors, Interconnects - Blade Type Power Connector Accessories
  • Color: Red
  • Packaging: Bulk
  • AWG Specification: 10-12 AWG
  • Manufacturer: Anderson Power Products, Inc.
  • Status: Active
  • Use: Power connector applications

You May Also Be Interested in

Anderson Power Products, Inc.
CABLE CLAMP SB50 6-12AWG
Need more? Email Us
Anderson Power Products, Inc.
V0-SBO60 CLAMP-RED
Need more? Email Us
TE Connectivity
ACCESSORY RECEPTACLE FRAME BLACK
Need more? Email Us
TE Connectivity
ACCESSORY PLUG FRAME BLACK
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #6 TO #10-12
Need more? Email Us
Anderson Power Products, Inc.
1 X 2 WIRE STAPLE
Need more? Email Us
Anderson Power Products, Inc.
BUSHING #6 TO #10-12
Lowest to $4.7852
Anderson Power Products, Inc.
CONN HSG 1POS RED
Lowest to $0.7276
TE Connectivity
ACCESSORY MOUNTING WING 1POS RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7852 $62.2076
30+ $3.9270 $117.8100
46+ $3.8046 $175.0116
63+ $3.6810 $231.9030
82+ $3.5586 $291.8052
109+ $3.1901 $347.7209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess