EN
  • EN
  • DE

XDL20-6-100SR

Part No XDL20-6-100SR
Manufacturer Anaren
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 409685-XDL20-6-100SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XDL20-6-100SR CAD Model

Description

The XDL20-6-100SR is a directional coupler manufactured by Anaren. Directional couplers are passive devices used in RF and microwave systems to sample a small portion of the signal power. This sampled power can then be used for monitoring, measurement, or signal injection purposes. The XDL20-6-100SR is specifically designed to operate within a certain frequency range, offering precise coupling and minimal insertion loss.

Applications:

  • Signal Monitoring: Monitoring power levels in RF and microwave circuits.
  • Power Measurement: Measuring forward and reflected power for VSWR calculations.
  • Signal Injection: Injecting test signals into a transmission line.
  • Radar Systems: Sampling transmitted power for calibration and monitoring.
  • Telecommunications: Power monitoring in base stations and other communication equipment.

Features:

  • Precise Coupling: Provides a known and stable coupling factor.
  • Low Insertion Loss: Minimizes the impact on the main signal path.
  • High Directivity: Ensures that the coupled signal is accurately representative of the forward signal, minimizing reverse signal contamination.
  • Compact Size: Allows for easy integration into existing systems.
  • Wide Frequency Range: Operates effectively across a broad spectrum of frequencies.

Benefits:

  • Accurate Signal Monitoring: Enables precise measurement and control of signal power.
  • Improved System Performance: Low insertion loss minimizes signal degradation.
  • Enhanced System Reliability: Facilitates proactive monitoring of system health.
  • Simplified System Design: Compact size and easy integration simplify design efforts.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.

The XDL20-6-100SR typically features SMA connectors for easy connection to standard coaxial cables. The coupling factor, insertion loss, directivity, and operating frequency range are crucial parameters that define the performance of the coupler. The specific impedance (usually 50 ohms) must be matched to the system impedance to avoid signal reflections and ensure optimal power transfer. Detailed specifications are available in the Anaren datasheet.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
ON Semiconductor
Lowest to $1.0268
Protek Devices
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess