EN
  • EN
  • DE

XC1400P-03SR

Part No XC1400P-03SR
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 961127-XC1400P-03SR
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1400P-03SR CAD Model

Description

The XC1400P-03SR is a surface mount quadrature hybrid coupler manufactured by Anaren (now part of TTM Technologies). This component is designed to split an input signal into two equal-amplitude signals with a 90-degree phase difference, or to combine two signals with a 90-degree phase difference into a single output.

Applications:

  • Balanced Amplifiers: Used to create balanced amplifiers, improving power handling and reducing distortion.
  • Image Reject Mixers: Employed in image reject mixers to suppress unwanted image frequencies.
  • Single Sideband (SSB) Modulators: Utilized in SSB modulators to generate a single sideband signal.
  • Phase Shifters: Used as a building block in phase shifters for various applications.
  • Antenna Arrays: Employed in antenna arrays to create specific radiation patterns.

Features:

  • High Isolation: Provides excellent isolation between the input and isolated ports.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Excellent Amplitude Balance: Maintains equal amplitude between the two output signals.
  • Accurate Phase Quadrature: Provides a precise 90-degree phase difference between the two output signals.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Wideband Performance: Operates over a broad frequency range.

Benefits:

  • Improved System Performance: High isolation and low insertion loss enhance overall system performance.
  • Enhanced Signal Quality: Excellent amplitude balance and accurate phase quadrature ensure high-quality signal processing.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Compact Design: Small footprint allows for compact designs, saving board space.
  • Versatile Solution: Suitable for a wide range of applications, providing a flexible solution for signal processing needs.

The XC1400P-03SR from Anaren is a high-performance surface mount quadrature hybrid coupler. Its high isolation, low insertion loss, excellent amplitude balance, and accurate phase quadrature make it an excellent choice for balanced amplifiers, image reject mixers, SSB modulators, phase shifters, and antenna arrays. This component offers a robust and versatile solution for demanding signal processing applications.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4698 $60.1678
26+ $4.4881 $116.6906
40+ $4.3478 $173.9120
55+ $4.2076 $231.4180
71+ $4.0674 $288.7854
96+ $3.6466 $350.0736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,599 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess