EN
  • EN
  • DE

XC0900A-10SR

Part No XC0900A-10SR
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Contact Plating Tin
Maximum Operating Temperature 95 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1001390-XC0900A-10SR
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC0900A-10SR CAD Model

Description

The Anaren XC0900A-10SR is a high-performance, low-profile Xinger® brand 900 MHz surface mount coupler. This coupler is designed for demanding applications where minimal size and exceptional performance are required. It offers tight coupling, low insertion loss, and high isolation, making it suitable for various wireless communication systems.

Applications:

  • Wireless Base Stations
  • Public Safety Radio
  • ISM Band Applications
  • Satellite Communication Systems
  • RFID Systems

Features:

  • Surface Mountable
  • Low Insertion Loss
  • High Isolation
  • Tight Coupling
  • Small Footprint
  • Operating Temperature: -55°C to +105°C
  • Xinger® Brand Quality

Benefits:

  • Improved system performance due to low insertion loss and high isolation.
  • Reduced board space requirements due to its small footprint.
  • Enhanced reliability in harsh environments because of its wide operating temperature range.
  • Simplified assembly with surface mount compatibility.
  • Consistent performance is ensured by tight coupling.

Additional Details:

The XC0900A-10SR features a compact design suitable for automated assembly. Its robust construction ensures reliable performance in demanding environments. It's designed to handle up to 10 Watts of power. The coupler provides a nominal coupling value of 10 dB. The frequency range is specified around 900 MHz, specifically optimized for the ISM band. The package is lead-free and RoHS compliant.

This coupler is ideal for applications where signal splitting or combining is required with minimal signal degradation. Its tightly controlled coupling factor ensures predictable performance in critical signal paths. The small size allows for easy integration into densely populated circuit boards.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1041 $61.2492
28+ $4.1880 $117.2640
43+ $4.0572 $174.4596
59+ $3.9263 $231.6517
77+ $3.7953 $292.2381
102+ $3.4028 $347.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess