EN
  • EN
  • DE

XC0450E-03S

Part No XC0450E-03S
Manufacturer Anaren
Catalog RF Directional Coupler
Description RF DIR COUPLER 460MHZ-470MHZ SMD / RF Directional Coupler General Purpose 460MHz ~ 470MHz 100W 4-SMD, Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr TTM Technologies, Inc.
Series Xinger II®
Package Tape & Reel (TR)
Coupler Type Standard
Frequency 460MHz ~ 470MHz
Applications General Purpose
Insertion Loss 0.35dB
Power - Max 100W
Isolation 20dB
Package / Case 4-SMD, Gull Wing
Supplier Device Package SMD
Base Product Number XC0450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Standard Package 2,000
Win Source Part Number 994572-XC0450E-03S
Ultra Librarian 3D Model Ultra Librarian XC0450E-03S CAD Model

Description

The Xinger II® series RF directional coupler from TTM Technologies, Inc. is a standard coupler type that operates at a frequency range of 460MHz to 470MHz.

  • Frequency Range: 460MHz to 470MHz
  • Coupling Factor: 20dB
  • Insertion Loss: 0.35dB
  • Isolation: 20dB
  • Mounting: SMT (Surface Mount Technology)
  • Power: 100W (Maximum)
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • REACH: Unaffected
  • Packaging: Tape and Reel (TR)
  • Standard Package: 2,000 units

You May Also Be Interested in

Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
Anaren
Lowest to $2.9105
Anaren
Lowest to $3.5424
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
Lowest to $53.5816
Anaren
Lowest to $6.2562

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess