EN
  • EN
  • DE

X4BD10L1-50200G

Part No X4BD10L1-50200G
Manufacturer Anaren
Catalog Balun
Description 50 OHM UNBAL 200 OHM BAL / RF Balun 600MHz ~ 2.5GHz 1:4, 50 / 200Ohm 0603 (1608 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel
Frequency Range 600MHz ~ 2.5GHz
Phase Difference 180° ±9°
Insertion Loss (Max) 1.9dB
Return Loss (Min) 10dB
Package / Case 0603 (1608 Metric) , 6 PC Pad
Mounting Type Surface Mount
Base Product Number X4BD10
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1339502-X4BD10L1-50200G
Ultra Librarian 3D Model Ultra Librarian X4BD10L1-50200G CAD Model

Description

The Anaren X4BD10L1-50200G is a high-quality electronic component that is designed and manufactured by TTM Technologies, Inc.

  • Category: RF and Wireless - Balun
  • Series: Xinger
  • Package: tape and reel
  • Standard Package: 4,000
  • Frequency Range: 600MHz ~ 2.5GHz
  • Phase Difference: 180° ±9°
  • Insertion Loss (Max): 1.9dB
  • Return Loss (Min): 10dB
  • Mounting Type: surface mount
  • Package/Case: 0603 (1608 Metric), 6 PC Pad
  • REACH: REACH unaffected

You May Also Be Interested in

Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
TDK Corporation
Lowest to $2.5479
Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
TDK Corporation
BALUN 3GHZ-8GHZ 50/100 0805 / Multilayer Balun
Lowest to $0.1263
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess