EN
  • EN
  • DE

X3C26P1-03ESR

Part No X3C26P1-03ESR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842570-X3C26P1-03ESR
Ultra Librarian 3D Model Ultra Librarian X3C26P1-03ESR CAD Model

Description

The X3C26P1-03ESR is a surface-mount quadrature hybrid coupler manufactured by Anaren. This component is designed to evenly split an input signal into two output signals with a 90-degree phase difference between them. It operates within a specific frequency range and is commonly used in various radio frequency (RF) and microwave applications.

Applications

  • Balanced Amplifiers: Used to combine the outputs of two amplifiers, improving power handling and reducing intermodulation distortion.
  • Image Reject Mixers: Employed to suppress unwanted image frequencies in mixer circuits.
  • Phase Shifters: Forms the basis for creating variable or fixed phase shifters.
  • Combiners/Dividers: Can be used to combine or divide RF signals with specific phase relationships.
  • Antenna Feed Networks: Distributes power to multiple antenna elements in phased array antennas.

Features

  • Quadrature Hybrid: Provides two output signals with a 90-degree phase difference.
  • Surface Mount Package: Designed for easy and efficient PCB mounting.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wideband Performance: Operates over a specific frequency range, details of which can be found in the product datasheet.
  • Low Insertion Loss: Minimizes signal attenuation through the coupler.
  • High Isolation: Provides good isolation between the input and isolated ports.

Benefits

  • Improved System Performance: Enhances the performance of RF and microwave circuits by providing accurate signal splitting and combining.
  • Simplified Design: Enables easier implementation of complex RF functions.
  • Reduced Component Count: Integrates the function of multiple discrete components into a single package.
  • Enhanced Reliability: Provides a robust and reliable solution for RF signal processing.
  • Compact Design: Allows for smaller and more densely populated circuit boards.

The X3C26P1-03ESR's technical specifications include parameters such as frequency range, insertion loss, isolation, amplitude balance, phase balance, and power handling capability. These specifications are crucial for ensuring proper operation in the intended application. Designers should consult the official Anaren datasheet for detailed specifications and application notes to ensure optimal performance. The surface mount package allows for automated assembly, reducing manufacturing costs and improving consistency. This coupler is suitable for demanding applications requiring precise signal control and high reliability.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,881 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess