EN
  • EN
  • DE

S25B1960N4R

Part No S25B1960N4R
Manufacturer Anaren
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089829-S25B1960N4R
Categories OEM Parts( S )
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S25B1960N4R CAD Model

Description

The S25B1960N4R is a surface mount RF resistor manufactured by Anaren. RF resistors are specialized resistors designed to operate effectively at radio frequencies. They are typically used for impedance matching, signal attenuation, and termination in RF circuits.

Applications

  • RF Amplifiers: Used for impedance matching and setting gain.
  • Filters: Used in RF filter circuits to achieve desired frequency response characteristics.
  • Attenuators: Used to reduce signal strength in RF circuits.
  • Terminations: Used to terminate unused ports in RF circuits to prevent signal reflections.
  • Wireless Communication Systems: Used in various RF components within wireless communication devices such as cellular phones and WLAN modules.

Features

  • Surface Mount Design: Facilitates automated assembly and integration into compact circuit boards.
  • High-Frequency Performance: Designed for low inductance and capacitance, ensuring minimal signal distortion at radio frequencies.
  • Precise Resistance Value: Provides accurate resistance for impedance matching and other critical functions.
  • High Power Handling: Capable of dissipating significant power without degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and distortions in RF circuits.
  • Enhanced System Performance: Optimizes impedance matching for efficient power transfer.
  • Reduced System Size: Compact surface mount package allows for smaller circuit board designs.
  • Increased Reliability: High power handling and stable performance ensure long-term reliability.
  • Lower Manufacturing Costs: Automated assembly reduces manufacturing costs.

Additional Details

The S25B1960N4R typically has a specific resistance value (e.g., 50 ohms, 75 ohms), power rating (e.g., 0.25W, 0.5W), and tolerance (e.g., 1%, 5%). Consult the manufacturer's datasheet for the exact specifications. The datasheet will also provide information on the resistor's frequency response and impedance characteristics. The resistor is typically packaged in a standard surface mount package size, such as 0603 or 0805. The operating temperature range is also a critical parameter to consider when selecting the resistor for a specific application. Proper soldering techniques are essential for ensuring reliable performance of surface mount components.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess