EN
  • EN
  • DE

BD1222J50200A00

Part No BD1222J50200A00
Manufacturer Anaren
Catalog END - OF - LIFE
Description Ultra Low Profile 0805 Balun 50Ω to 200Ω Balanced
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 1152523-BD1222J50200A00
Manufacturer Homepage www.anaren.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD1222J50200A00 CAD Model

Description

The BD1222J50200A00 is a surface mount broadband RF resistor manufactured by Anaren. This component is designed for impedance matching, signal attenuation, and termination in high-frequency circuits. Its broadband characteristics make it suitable for a wide range of applications, including wireless communication systems, test and measurement equipment, and radar systems. Although listed as End-of-Life, understanding its capabilities and specifications remains valuable for legacy designs and potential replacements.

Applications

  • Broadband Impedance Matching: Used to match impedances in RF circuits over a wide frequency range.
  • RF Signal Attenuation: Provides controlled attenuation of RF signals.
  • Termination Resistors: Terminates transmission lines to prevent reflections.
  • Wireless Communication Systems: Employed in cellular base stations, Wi-Fi routers, and satellite communication equipment.
  • Test and Measurement Equipment: Utilized in spectrum analyzers, network analyzers, and signal generators.
  • Radar Systems: Integrated into radar transceivers and signal processing units.

Features

  • Surface Mount Design: Allows for automated assembly and compact board layout.
  • Broadband Performance: Operates effectively over a wide frequency range.
  • High Power Handling: Capable of dissipating significant power.
  • Low VSWR: Minimizes signal reflections, ensuring optimal performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Integrity: Minimizes signal reflections and ensures accurate signal transmission.
  • Optimized RF Performance: Provides efficient impedance matching and signal attenuation.
  • Compact Design: Surface mount package reduces board space requirements.
  • Reliable Operation: High power handling capability ensures stable performance under demanding conditions.

Additional Details

The BD1222J50200A00 resistor is typically available in a standard chip resistor package. Its resistance value and tolerance are crucial parameters to consider when selecting this component. Understanding the power derating curve is essential for ensuring reliable operation at elevated temperatures. Due to its End-of-Life status, sourcing this component might require exploring alternative suppliers or considering suitable replacement resistors with similar characteristics. Its frequency response and power handling capabilities should be carefully considered when choosing a substitute.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess