EN
  • EN
  • DE

1G1304-30

Part No 1G1304-30
Manufacturer Anaren
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLERS 30DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Anaren
Packaging Tube/Rail
Status Active
Coupler Type Standard
Frequency 800MHz to 1GHz
Coupling Factor 30dB
Applications General Purpose
Insertion Loss 0.25dB
Maximum Power Dissipation 150W
Win Source Part Number 051407-1G1304-30
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian 1G1304-30 CAD Model

Description

1G1304-30 Electronic Component

The 1G1304-30 is a versatile electronic component designed for high reliability and performance across numerous applications. It is engineered to meet the demands of modern electrical projects, providing exceptional quality and longevity in its usage.

  • Applications:
    • Consumer Electronics
    • Industrial Automation
    • Power Supply Management
    • Data Communication Projects
    • Automotive Electronics
  • Features and Benefits:
    • High reliability with stable performance
    • Compact design for space-saving requirements
    • Low power consumption
    • Durable materials ensuring long lifespan
    • Compatible with a wide range of electronic systems
  • Additional Details: The 1G1304-30 is manufactured to the highest standards, guaranteeing quality and consistency across each unit. Ideal for engineers and developers seeking reliable components for complex systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Anaren
Lowest to $2.9105
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
TDK Corporation
COUPLER DIRECTIONAL DCS/TX
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 2.4GHZ
Lowest to $0.1737
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
TDK Corporation
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess