The AM90N03-02D, manufactured by Analog Power, is an N-Channel enhancement mode power MOSFET designed for high-efficiency power switching applications. It features a low on-resistance and fast switching speed, making it suitable for DC-DC converters, load switches, and power management circuits.
Applications
- DC-DC Converters
- Load Switches
- Power Management Circuits
- Battery Management Systems
- Motor Control
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- High Switching Speed
- High Avalanche Energy
- Lead-Free and RoHS Compliant
- TrenchFET Power MOSFET Technology
Benefits
- High efficiency in power switching applications
- Reduced power losses due to low on-resistance
- Fast switching speed enables higher operating frequencies
- Improved system reliability with high avalanche energy rating
- Environmentally friendly due to lead-free and RoHS compliance
- Excellent thermal performance
Additional Details
The AM90N03-02D boasts a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 90A, contingent on application and thermal considerations. Encased in a DFN5x6 package, it ensures superior thermal dissipation. The minimized gate charge (Qg) facilitates swift switching and reduces gate drive losses. Designed for a broad temperature spectrum, it's apt for both industrial and consumer uses.
This MOSFET employs Analog Power's cutting-edge TrenchFET technology, optimizing on-resistance and switching prowess. It also incorporates electrostatic discharge (ESD) protection, fortifying its dependability. Its small footprint and robust power handling make it ideal for confined spaces.