The AM3445P is a P-Channel enhancement mode MOSFET from Analog Power. It is designed for use in load switching, high-speed switching, and battery protection applications. This MOSFET offers low on-resistance to minimize conduction losses and fast switching speeds to reduce switching losses.
Applications:
- Load Switching
- High-Speed Switching
- Battery Protection
- Power Management in Portable Devices
- DC-DC Converters
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- Lead-Free / RoHS Compliant
- Surface Mount Technology
Benefits:
- Improved Efficiency: The low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
- Faster Switching: The fast switching speed reduces switching losses and improves overall system performance.
- Compact Design: Surface mount package allows for a smaller footprint on the PCB, enabling compact designs.
- Reliable Performance: Designed for robust and reliable operation in various environmental conditions.
- Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.
Technical Specifications:
The AM3445P typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies depending on the specific package and operating conditions. The on-resistance (RDS(on)) is typically in the milliohm range, contributing to reduced power dissipation. Consult the datasheet for specific values related to temperature, pulsed current, and other parameters.
The device is typically available in a surface mount package such as SOP-8. It is crucial to consult the official datasheet from Analog Power for accurate and detailed specifications, including thermal characteristics, gate charge, and diode characteristics, to ensure proper application and optimal performance.