EN
  • EN
  • DE

AM20P06-135D

Part No AM20P06-135D
Manufacturer Analog Power
Catalog Hard To Find
Description P-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1143420-AM20P06-135D
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM20P06-135D CAD Model

Description

The Analog Power AM20P06-135D is a P-Channel enhancement mode power MOSFET. It's designed for load switching applications requiring efficient power management, particularly in battery-powered devices and portable equipment. This MOSFET offers a low on-resistance (RDS(on)), which minimizes power loss and improves overall system efficiency.

Applications:

  • Battery Management Systems (BMS): Used for load switching and protection in battery-powered devices.
  • Power Management Circuits: Efficient power switching in DC-DC converters and other power regulation circuits.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable devices due to its low on-resistance and compact size.
  • LED Lighting: Powering and controlling LED lighting systems.

Features:

  • P-Channel MOSFET: Offers easy gate drive and simple control circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage: Allows for operation with low voltage logic levels.
  • High Current Capability: Capable of handling high load currents.
  • Surface Mount Package: Compact size for space-saving designs.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Pb-Free Lead Finish: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Reduces power consumption, extending battery life in portable devices.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Compact Size: Surface mount package allows for high-density designs.
  • Reliable Performance: Designed for robust and reliable operation in various applications.

Additional Details:

The AM20P06-135D is typically packaged in a surface-mount package (e.g., SOP or similar). The specific RDS(on) value is typically very low (e.g., in the milliohm range), contributing to its high efficiency. It is designed to operate within a specified temperature range, typically from -55°C to +150°C. The gate-source voltage (VGS) is rated for a certain maximum value (e.g., +/-20V), and exceeding this value may damage the device. The continuous drain current (ID) rating specifies the maximum current the device can handle under normal operating conditions.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess