EN
  • EN
  • DE

AME8845AECS180Z

Part No AME8845AECS180Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 3A CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144445-AME8845AECS180Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8845AECS180Z CAD Model

Description

The AME8845AECS180Z is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. This regulator is designed to provide a stable and accurate 1.8V output voltage. It's optimized for applications requiring efficient power management and stable voltage regulation, especially in portable and battery-powered devices.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearable devices for voltage regulation of critical components.
  • Battery-Powered Systems: Suitable for battery-powered systems where efficiency is crucial for extended battery life.
  • Microcontroller Power: Provides stable and clean power to microcontrollers and digital logic circuits.
  • Wireless Communication Devices: Used in wireless modules and devices to ensure consistent performance.
  • Sensor Power Supplies: Delivers stable voltage to sensors, ensuring accurate and reliable measurements.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • Fixed 1.8V Output Voltage: Provides a stable and accurate 1.8V output.
  • Low Quiescent Current: Consumes minimal current when idle, further enhancing efficiency and prolonging battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage caused by excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Enable/Disable Control: Allows for power saving when the regulated voltage is not needed.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Voltage Supply: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Damage: Overcurrent protection and thermal shutdown prevent damage to the regulator and the load.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Improved System Performance: By providing a clean and stable power source, the AME8845AECS180Z helps to improve overall system performance.

The AME8845AECS180Z is available in a small surface-mount package, making it ideal for space-constrained applications. It is designed to operate over a wide range of input voltages and temperatures. This LDO regulator is a reliable choice for various applications that demand efficient and stable 1.8V voltage regulation.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess