EN
  • EN
  • DE

TMP35GRTZ-REEL7

Part No TMP35GRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog Serial (2-Wire) 5-Pin SOT-23 T/R / SENSOR TEMP ANLG VOLT SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Testing Conditions 25°C (10°C to 125°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033242-TMP35GRTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMP35
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMP35GRTZ-REEL7 CAD Model

Description

Product Overview: TMP35GRTZ-REEL7

The TMP35GRTZ-REEL7 is a precision centigrade temperature sensor from Analog Devices Inc. that offers a linear temperature proportional voltage output. This sensor requires no external calibration to provide typical accuracies of ±1°C at +25°C and ±2°C over the -40°C to +125°C temperature range. Its low output impedance, linear output, and precise inherent calibration make interfacing to readout or control circuitry especially easy.

Key Features

  • Voltage Output: The TMP35GRTZ-REEL7 provides a 10 mV/°C scale factor output, which allows for easy temperature monitoring without the need for additional signal conditioning.
  • Wide Temperature Range: This sensor operates over a temperature range of -40°C to +125°C, catering to a broad spectrum of applications.
  • Low Power: With a quiescent current of less than 50 µA, the TMP35GRTZ-REEL7 is optimized for low power applications and battery-powered systems.
  • Calibration: The sensor is factory-calibrated and does not require any external components for calibration, simplifying the design process.
  • Package: It comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates from a single 2.7 V to 5.5 V supply, making it compatible with most control logic and power sources.

Applications

The TMP35GRTZ-REEL7 is versatile and can be used in numerous applications, including:

  • Environmental Control Systems
  • Temperature Monitoring Systems
  • Computer Thermal Monitoring
  • Thermal Protection & Management
  • Industrial Process Control
  • Battery Management
  • Appliances and Consumer Electronics

Product Specifications

Parameter Value Accuracy ±1°C (typical at +25°C) Temperature Range -40°C to +125°C Supply Voltage 2.7 V to 5.5 V Package SOT-23 Quiescent Current

Overall, the TMP35GRTZ-REEL7 from Analog Devices Inc. is an ideal choice for anyone looking for a reliable, low-power temperature sensor with a straightforward interface and a wide range of applications.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9848 $50.7416
41+ $2.4490 $100.4090
64+ $2.3725 $151.8400
88+ $2.2960 $202.0480
113+ $2.2194 $250.7922
151+ $1.9899 $300.4749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess