EN
  • EN
  • DE

TMP03FSZ

Part No TMP03FSZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 100°C
Output Type PWM
Supply Voltage - Operating 4.5 V to 7 V
Features One-Shot
Accuracy - Highest (Lowest) ±4°C (±5°C)
Testing Conditions -25°C to 100°C (-40°C to -25°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143672-TMP03FSZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP03FSZ CAD Model

Description

The TMP03FSZ is a cutting-edge temperature sensor manufactured by Analog Devices Inc., renowned for its precision and reliability in temperature measurement. This innovative sensor is designed for a wide range of applications, from industrial systems to consumer electronics, ensuring accurate temperature readings in various environments.

Key Features

  • High Accuracy: The TMP03FSZ offers exceptional accuracy, making it ideal for critical applications where precise temperature monitoring is essential.
  • Wide Temperature Range: With an operating range that covers significant temperature variations, this sensor is versatile and can adapt to different climates and conditions.
  • Low Power Consumption: Designed for efficiency, the TMP03FSZ minimizes power usage, which is crucial for battery-powered or energy-sensitive systems.
  • Easy Integration: The sensor's compact form factor and simple interface allow for straightforward integration into a broad array of products.

Technical Specifications

Parameter Value Supply Voltage 3.3V to 5V Temperature Range -40°C to +100°C Output Type Digital, PWM Accuracy ±3°C Package 8-SOIC

Applications

The TMP03FSZ is suitable for a plethora of applications, including but not limited to:

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Process Control
  • Portable Consumer Devices
  • Temperature Monitoring Systems

Conclusion

In conclusion, the TMP03FSZ from Analog Devices Inc. represents a top-tier solution for temperature sensing requirements. Its blend of high accuracy, broad temperature range, low power consumption, and ease of use make it a compelling choice for designers and engineers seeking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0634 $51.1902
8+ $14.0007 $112.0056
12+ $13.5632 $162.7584
16+ $13.1257 $210.0112
20+ $12.6882 $253.7640
27+ $11.3756 $307.1412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess