EN
  • EN
  • DE

SW7510FQ

Part No SW7510FQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 100OHM 16CDIP / 4 Circuit IC Switch 1:1 100Ohm 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 36V
Switch Time (Ton, Toff) (Max) 550ns, 450ns
Channel Capacitance (CS(off), CD(off)) 6.5pF, 6.5pF
Current - Leakage (IS(off)) (Max) 3nA
Crosstalk 60dB @ 100kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-CDIP
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898588-SW7510FQ
Ultra Librarian 3D Model Ultra Librarian SW7510FQ CAD Model

Description

Product Overview: SW7510FQ by Analog Devices Inc.

The SW7510FQ is a high-performance switch produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This switch is engineered to meet the demanding requirements of advanced electronic systems, offering a perfect blend of durability, precision, and reliability.

With its robust design, the SW7510FQ is suitable for a wide range of applications, including but not limited to telecommunications, networking equipment, and industrial systems. The product stands out due to its exceptional switching capabilities, which enable it to handle high-frequency signals with minimal distortion and loss, ensuring signal integrity and performance.

The SW7510FQ boasts a compact form factor, making it an ideal choice for space-constrained environments where efficient use of PCB real estate is crucial. Despite its small size, the switch does not compromise on power, as it is built to operate within a broad range of temperatures, ensuring consistent performance even under harsh conditions.

Analog Devices Inc. has equipped the SW7510FQ with state-of-the-art technology, ensuring that it not only meets current industry standards but is also future-proof. The switch integrates seamlessly with other components, providing a hassle-free experience for designers and engineers looking to create sophisticated systems.

Key features of the SW7510FQ include low insertion loss, high isolation, fast switching speed, and exceptional linearity. These attributes make the switch highly versatile and capable of supporting a variety of signal types. Moreover, the product is designed with power efficiency in mind, which helps to reduce the overall energy consumption of the systems in which it is used, contributing to greener and more cost-effective operations.

In summary, the SW7510FQ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, innovative solutions for the electronics industry. Whether deployed in communication infrastructure, data networks, or control systems, this switch is engineered to deliver unparalleled performance, ensuring that your electronic systems function at their best.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess