EN
  • EN
  • DE

SUCW62412B

Part No SUCW62412B
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description DC DC CONVERTER +/-12V 24V 6W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169089-SUCW62412B
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Base Product Number LTC2960
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Type Multi-Voltage Supervisor
Ultra Librarian 3D Model Ultra Librarian SUCW62412B CAD Model

Description

Introducing Product SUCW62412B by Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the innovative SUCW62412B, a state-of-the-art integrated circuit designed for precision signal processing applications. This product exemplifies the company's commitment to delivering cutting-edge solutions for a wide range of industries, from automotive to telecommunications, healthcare, and beyond.

The SUCW62412B is built upon Analog Devices' robust technology platform, ensuring high reliability and performance. It features a compact form factor that makes it an ideal choice for space-constrained applications, without compromising on functionality or efficiency. The product is engineered to offer exceptional accuracy, low noise levels, and minimal power consumption, which is critical in battery-powered devices and energy-sensitive systems.

Key Features of the SUCW62412B:

  • High Precision: The SUCW62412B delivers precise signal conversion, which is essential for applications that require accurate data readings and control.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, thereby extending the battery life of portable devices and reducing the overall energy footprint.
  • Durability: Analog Devices Inc. is known for its durable products, and the SUCW62412B is no exception, ensuring long-term stability and reliability.
  • Easy Integration: This IC is easy to integrate into existing systems, thanks to its compatibility with standard interfaces and its user-friendly design.

Applications for the SUCW62412B are diverse and include precision measurement equipment, industrial control systems, medical devices, and any other scenario where accurate signal processing is paramount. Its robust design also makes it suitable for harsh environments, where it can withstand extreme temperatures, vibrations, and other challenging conditions.

Analog Devices Inc.'s SUCW62412B is not just a component; it's a promise of quality, precision, and innovation. By choosing the SUCW62412B for your next project, you are selecting a product that will enhance your system's performance, extend its lifespan, and provide a competitive edge in today's fast-paced technological landscape.

For detailed specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess