EN
  • EN
  • DE

SSM3582BCPZR7

Part No SSM3582BCPZR7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D STER 14.4W 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name SSM3582
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SSM3582BCPZR7-ND, SSM3582BCPZR7CT, SSM3582BCPZR7TR, SSM3582BCPZR7DKR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897700-SSM3582BCPZR7
Ultra Librarian 3D Model Ultra Librarian SSM3582BCPZR7 CAD Model

Description

Product Overview: SSM3582BCPZR7 from Analog Devices Inc.

The SSM3582BCPZR7 is a state-of-the-art, fully integrated digital audio amplifier from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically designed to provide high-quality audio amplification in a compact and efficient package, making it an ideal choice for a variety of applications including portable and consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • High-Efficiency Class-D Operation: The SSM3582BCPZR7 operates as a Class-D amplifier, ensuring high power efficiency, which is crucial for battery-operated devices and for reducing heat dissipation in enclosed systems.
  • Integrated Digital Signal Processing (DSP): With its built-in DSP, this amplifier can perform audio signal processing tasks, such as equalization and dynamic range control, enhancing the audio performance and allowing for a more tailored listening experience.
  • Wide Supply Voltage Range: It supports a broad supply voltage range, accommodating various power requirements and enabling its use in a diverse set of products and environments.
  • Low Electromagnetic Interference (EMI): The design of the SSM3582BCPZR7 minimizes EMI, a critical feature for devices that must comply with strict electromagnetic compatibility (EMC) regulations.

Product Specifications

  • Output Power: Capable of delivering high output power suitable for driving a wide range of speaker loads.
  • Audio Quality: The SSM3582BCPZR7 is engineered to provide superior audio quality, ensuring clear and powerful sound reproduction.
  • Package: Available in a compact, surface-mount package that allows for space-efficient PCB design.

Applications

The versatility of the SSM3582BCPZR7 makes it an excellent choice for a multitude of audio applications. Its high efficiency and low heat generation make it perfect for portable audio devices where battery life and device size are of concern. Additionally, its high-quality audio reproduction capabilities make it well-suited for high-end audio systems in both automotive and home entertainment systems. Professional audio equipment manufacturers also benefit from the integrated DSP and robust performance of the SSM3582BCPZR7.

Overall, the SSM3582BCPZR7 from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to incorporate a reliable audio amplifier into their products.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,734 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess