EN
  • EN
  • DE

SSM3515CCBZ-R7

Part No SSM3515CCBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20WLCSP / Amplifier IC 1-Channel (Mono) Class D 20-WLCSP (1.8x2.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load -
Voltage - Supply 4.5V ~ 17V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-WLCSP (1.8x2.2)
Package / Case 20-UFBGA, WLCSP
Base Product Number SSM3515
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000 pcs
Win Source Part Number 1383541-SSM3515CCBZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM3515CCBZ-R7 CAD Model

Description

Introducing the SSM3515CCBZ-R7 from Analog Devices Inc.

The SSM3515CCBZ-R7 is a cutting-edge, high-efficiency, fully integrated digital audio amplifier from the renowned manufacturer Analog Devices Inc. Designed with the modern audiophile and industrial applications in mind, this impressive Class-D amplifier is capable of delivering exceptional sound quality while maintaining energy efficiency.

Key Features of the SSM3515CCBZ-R7

  • Integrated Digital Audio Processing: This amplifier comes with built-in audio processing capabilities that allow for advanced sound manipulation, ensuring a superior listening experience.
  • High-Efficiency Class-D Operation: The Class-D topology of the SSM3515CCBZ-R7 ensures that power consumption is minimized without sacrificing audio performance, making it ideal for battery-powered applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power sources and offering flexibility in system design.
  • Robust Thermal Performance: The device is engineered to handle challenging thermal environments, ensuring reliable operation across a wide range of temperatures.
  • Compact Footprint: The small size of the SSM3515CCBZ-R7 makes it an excellent choice for space-constrained applications without compromising on power or quality.

Applications

The versatility of the SSM3515CCBZ-R7 allows it to be used in a diverse array of applications. It's particularly well-suited for:

  • Portable and wireless speakers
  • Smart home audio systems
  • Docking stations
  • Tablets and mobile computing devices
  • Public address systems

Reliability and Quality Assurance

Analog Devices Inc. is known for its commitment to quality, and the SSM3515CCBZ-R7 is no exception. Each unit is meticulously tested to ensure it meets the high standards expected from Analog Devices products. Customers can rely on this amplifier to provide consistent performance and durability.

Conclusion

Whether you're developing a new audio product or seeking to enhance an existing system, the SSM3515CCBZ-R7 from Analog Devices Inc. offers the perfect blend of power, precision, and efficiency. Its robust design and advanced features make it an indispensable component for any high-quality audio application.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1115 $64.8920
18+ $6.6556 $119.8008
27+ $6.4477 $174.0879
38+ $6.2397 $237.1086
48+ $6.0316 $289.5168
65+ $5.4077 $351.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,701 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess