EN
  • EN
  • DE

SSM2537ACBZ-R7

Part No SSM2537ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description PDM Digital Input, Mono 2.7 W Class-D Audio Amplifier | IC AMP AUDIO 2.7W MONO 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2.7W x 1 at 4Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-WLCSP (1.2x1.2)
Manufacturer Package 9-UFBGA, WLCSP
Family Part Number SSM2537
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1259462-SSM2537ACBZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2537ACBZ-R7 CAD Model

Description

SSM2537ACBZ-R7: A High-Quality Audio Amplifier from Analog Devices Inc.

The SSM2537ACBZ-R7 is a state-of-the-art, fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. It is a compact solution that offers exceptional sound quality and efficiency, making it an ideal choice for a variety of portable applications such as mobile phones, tablets, and other multimedia devices.

Key Features:

  • Output Power: The SSM2537ACBZ-R7 delivers 3W into a 4Ω load and 1.7W into an 8Ω load, providing robust audio performance for its size.
  • High Efficiency: With its Class-D architecture, it achieves up to 90% efficiency, ensuring minimal heat generation and extended battery life in portable applications.
  • Superior Audio Quality: It boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which translates into clear, high-fidelity audio output.
  • Flexible Power Supply: The device operates over a wide power supply range from 2.5V to 5.5V, accommodating a variety of power sources.
  • Integrated Protection: It includes features such as over-temperature and short-circuit protection, ensuring reliability and longevity of the audio amplifier.

Compact and Versatile Design:

The SSM2537ACBZ-R7 comes in a compact 9-ball, 1.5mm x 1.5mm WLCSP (Wafer Level Chip Scale Package) that enables it to fit into space-constrained applications without compromising performance. Its pin-compatible design allows for easy integration into multiple product designs, providing a versatile solution for designers.

Easy Integration:

Integrating the SSM2537ACBZ-R7 into your design is straightforward, thanks to its I²C/SPI-compatible control interface which allows for flexible control of the audio amplifier’s functions. This digital interface simplifies the communication between the amplifier and the host processor, reducing the complexity of the system design.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless speakers
  • Other portable audio devices

In summary, the SSM2537ACBZ-R7 from Analog Devices Inc. is a powerful and efficient audio solution that offers superior sound quality in a small footprint, ideal for enhancing the audio experience in portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess