EN
  • EN
  • DE

SSM2356CBZ-RL7

Part No SSM2356CBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 2.5W 16WLCSP / Amplifier IC 2-Channel (Stereo) Class D 16-WLCSP (1.66x1.66)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-WLCSP (1.66x1.66)
Package / Case 16-UFBGA, WLCSP
Base Product Number SSM2356
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 897699-SSM2356CBZ-RL7
Ultra Librarian 3D Model Ultra Librarian SSM2356CBZ-RL7 CAD Model

Description

The SSM2356CBZ-RL7 is a cutting-edge, fully integrated, high-efficiency, Class-D audio amplifier designed and manufactured by Analog Devices Inc. This powerful audio solution is tailored for a wide range of applications where high-quality sound reproduction is essential, including portable and consumer audio systems, televisions, computers, and multimedia speakers.

Key Features

  • High Efficiency: The Class-D architecture provides an efficient solution for audio amplification, minimizing heat generation and power loss, thus extending battery life in portable applications.
  • Output Power: Capable of delivering 2.5W into a 4Ω load, the SSM2356CBZ-RL7 ensures robust audio performance with minimal distortion.
  • Single-Supply Operation: Designed to operate on a single supply voltage ranging from 2.5V to 5.5V, this amplifier offers flexibility and convenience in various system designs.
  • Filterless Design: The SSM2356CBZ-RL7 does not require an external output filter, reducing component count and simplifying the design process.
  • Integrated Protection: Features such as over-temperature protection, output short-circuit protection, and under-voltage lockout ensure reliable operation and safeguard the device from potential damage.
  • Pop & Click Suppression: The built-in pop and click suppression circuitry ensures smooth start-up and shutdown transitions, preventing any unwanted noise.

Applications

  • Portable Audio Devices
  • Consumer Audio Systems
  • Television Sound Systems
  • Computer and Multimedia Speakers
  • Mobile Phones and Tablets

Package and Availability

The SSM2356CBZ-RL7 is offered in a compact 9-ball, 1.5mm x 1.5mm WLCSP (Wafer Level Chip Scale Package) that is ideal for space-constrained applications. This product is available in reel form, facilitating efficient integration into automated manufacturing processes.

Analog Devices Inc. is renowned for its commitment to high-quality products, and the SSM2356CBZ-RL7 is no exception. With its superior sound quality, efficiency, and ease of integration, this audio amplifier stands out as a top choice for designers seeking a reliable and high-performance audio amplification solution.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess