EN
  • EN
  • DE

SSM2304CPZ-REEL7

Part No SSM2304CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.4W STER D 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-LFCSP-VQ (3x3)
Dimension 16-VFQFN Exposed Pad, CSP
Win Source Part Number 103118-SSM2304CPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SSM2304
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSM2304CPZ-REEL7 CAD Model

Description

The SSM2304CPZ-REEL7 is a high-quality, low-power, Class-D audio amplifier produced by Analog Devices Inc., a leader in high-performance semiconductors. This innovative audio amplifier is designed to provide efficient audio amplification, combining power efficiency with high audio fidelity, making it an excellent choice for a wide range of applications where space and power consumption are critical considerations.

Key Features

  • Output Power: The device is capable of delivering 2.8W into a 4Ω load or 1.7W into an 8Ω load, which is sufficient for a variety of portable audio devices.
  • High Efficiency: It features a high efficiency of 90%, reducing power loss and extending battery life in portable applications.
  • Filterless Design: The SSM2304CPZ-REEL7 utilizes a filterless modulation scheme which reduces external component count and simplifies circuit design.
  • Low EMI: The device is designed to minimize electromagnetic interference (EMI), making it suitable for use in sensitive electronic environments.
  • Pop & Click Suppression: It includes pop and click suppression circuitry to eliminate noise during power-up and shutdown transitions.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature limits.
  • Short-Circuit Protection: The amplifier also offers short-circuit protection, safeguarding the device against potential damage from output short circuits.

Applications

The SSM2304CPZ-REEL7 is versatile and can be used in a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Portable Gaming Devices
  • Tablet Computers
  • Notebook Computers

Packaging and Quality

This product is available in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) and is supplied in a reel, making it suitable for automated assembly processes. The REEL7 designation indicates that this product is provided in tape and reel packaging, which is commonly used for surface-mount technology components in high-volume production environments.

Manufacturer Commitment

Analog Devices Inc. is committed to providing high-quality products and support. The SSM2304CPZ-REEL7 is backed by Analog Devices' reputation for reliability and performance, ensuring customer satisfaction across a wide array of audio amplification needs.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8235 $61.7625
175+ $0.6757 $118.2475
265+ $0.6549 $173.5485
365+ $0.6329 $231.0085
475+ $0.6122 $290.7950
635+ $0.5486 $348.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess