Product Overview: SSM2250RUZ from Analog Devices Inc.
The SSM2250RUZ is a high-performance, audio power amplifier from Analog Devices Inc., designed to deliver exceptional sound quality with low distortion and noise. This integrated circuit is a perfect choice for a wide range of audio applications, from professional audio equipment to consumer electronics.
Key Features
- High Output Power: Capable of delivering 2W of continuous average power to an 8Ω load with less than 0.5% THD+N.
- Wide Supply Voltage Range: Operates over a supply voltage range of 4.5V to 11V, making it versatile for use in various applications.
- High Efficiency: Features a low-power consumption design, which reduces heat generation and extends battery life in portable applications.
- Advanced Pop & Click Suppression: Minimizes noise during turn-on and turn-off transitions, ensuring a smooth audio experience.
- Thermal Overload Protection: Comes with built-in thermal overload protection that safeguards the device against damage from overheating.
- Short-Circuit Protection: Offers short-circuit protection for the output to prevent damage from accidental shorts.
Applications
The SSM2250RUZ is ideal for a variety of applications, including:
- Portable and compact audio devices
- Multimedia speakers and desktop audio systems
- Home theater systems and soundbars
- Powered studio monitors
- Automotive audio systems
Product Specifications
The SSM2250RUZ comes in a compact 16-lead TSSOP package, ensuring a small footprint on the PCB. It is RoHS compliant and supports lead-free soldering, aligning with environmental standards and regulations. The device also features a shutdown mode that reduces the supply current to 0.7µA, further enhancing its power-saving capabilities.
With its combination of high-quality audio performance, robust protection features, and energy efficiency, the SSM2250RUZ from Analog Devices Inc. stands out as a superior choice for designers seeking to enhance their audio system's performance without compromising on space or power consumption.