EN
  • EN
  • DE

SSM2165-1P

Part No SSM2165-1P
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Microphone Preamplifier with Variable Compression and Noise Gating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259426-SSM2165-1P
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2165-1P CAD Model

Description

SSM2165-1P Microphone Preamplifier by Analog Devices Inc.

The SSM2165-1P from Analog Devices Inc. is a complete and compact microphone preamplifier designed for a wide array of audio applications. This sophisticated integrated circuit (IC) is optimized to provide a low noise, high gain, and stable audio amplification solution for condenser microphones and other microphone types.

At the heart of the SSM2165-1P is its automatic level control (ALC) feature, which is engineered to maintain a constant output level despite varying input signal levels. This functionality is particularly useful in environments where the microphone distance from the sound source can't be consistently controlled, such as in conferencing systems, karaoke machines, and voice recorders.

The device offers an impressive dynamic range, which ensures that both soft and loud sounds are captured with clarity and precision. Its low noise floor enhances the audio quality by minimizing the background noise that can often plague recordings and amplifications, making the SSM2165-1P an excellent choice for professional audio equipment.

Furthermore, the SSM2165-1P is designed with user convenience in mind. It requires minimal external components, which simplifies the design and reduces the overall cost of the audio system. The preamplifier is available in a compact 8-pin single in-line package (SIP), which makes it easy to integrate into space-constrained designs without compromising performance.

Key features of the SSM2165-1P include:

  • Automatic level control for consistent output
  • Low noise preamplification for high-quality audio capture
  • Wide dynamic range to handle a variety of sound levels
  • Simple external circuitry requirements for ease of design
  • Compact 8-pin SIP for space-efficient designs

Whether you're designing a professional-grade microphone system, a compact voice recorder, or any other audio-sensitive application, the SSM2165-1P from Analog Devices Inc. offers a reliable and high-performance solution that stands out in the market for its audio quality and ease of use.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess