EN
  • EN
  • DE

SSM2143S

Part No SSM2143S
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO RX MONO AB DIFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Audio
Number of Circuits 1
Slew Rate 10V/µs
-3db Bandwidth 7 MHz
Voltage - Input Offset 50 µV
Current - Supply 2.7mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 12 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SSM2143
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 676732-SSM2143S
Ultra Librarian 3D Model Ultra Librarian SSM2143S CAD Model

Description

Introducing the SSM2143S from Analog Devices Inc.

The SSM2143S is a cutting-edge audio differential line driver designed to provide optimal performance for professional audio applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is tailored to meet the rigorous demands of studio, stage, and broadcast environments.

Key Features:

  • High-Quality Audio Performance: The SSM2143S is engineered to deliver pristine audio quality with low distortion and noise, ensuring that the audio signal is transmitted with the utmost fidelity.
  • Improved System Integration: This line driver is designed to interface seamlessly with other professional audio equipment, promoting efficient system integration and ease of use.
  • Differential Output: The differential output capability of the SSM2143S minimizes the influence of noise and interference, which is especially beneficial in long cable runs typically found in professional audio settings.
  • Flexibility: With its versatile design, the SSM2143S can be used in a variety of configurations, catering to both balanced and unbalanced audio signals.
  • Robust Construction: Analog Devices Inc. has built the SSM2143S to be durable and reliable, capable of withstanding the demanding conditions of live performance and studio work.

Applications:

The SSM2143S is ideal for a wide range of professional audio applications, including:

  • Mixing consoles
  • Audio interfaces
  • Broadcast equipment
  • Studio outboard gear
  • Active studio monitors

Technical Specifications:

The SSM2143S boasts impressive technical specifications that ensure top-notch audio transmission:

  • Low Total Harmonic Distortion + Noise (THD+N)
  • High Common-Mode Rejection Ratio (CMRR)
  • Wide Supply Voltage Range
  • Low Power Consumption

With its focus on quality, reliability, and performance, the SSM2143S from Analog Devices Inc. stands out as an essential component for any professional audio engineer or technician looking to maintain the integrity of their audio signal chain. The SSM2143S is not just a product; it's a guarantee of excellence in audio signal transmission.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,974 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess