EN
  • EN
  • DE

SSM2017

Part No SSM2017
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Self-Contained Audio Preamplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259403-SSM2017
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2017 CAD Model

Description

The SSM2017 from Analog Devices Inc. is a state-of-the-art audio preamplifier that has been meticulously designed for optimal performance in a wide range of audio applications. This innovative product is well-suited for professional audio mixing consoles, microphone preamplifiers, and other applications where low noise and high-quality audio amplification are critical.

Key Features

  • Low Noise Performance: The SSM2017 boasts an exceptionally low noise floor, making it an ideal choice for high-fidelity audio systems where clarity and detail are paramount.
  • High Gain Accuracy: With precise gain settings, this preamplifier ensures accurate sound reproduction, allowing for consistent audio levels across various inputs.
  • Integrated RFI Filters: The built-in radio frequency interference (RFI) filters protect against unwanted radio frequency noise, ensuring that the audio signal remains pure and uncolored.
  • Wide Supply Range: The device operates over a broad supply voltage range, providing flexibility in different circuit configurations and ensuring compatibility with a variety of audio equipment.
  • Low Total Harmonic Distortion (THD): The SSM2017 exhibits low THD, which contributes to its ability to deliver clean and natural sound without unwanted artifacts.

Applications

The versatility of the SSM2017 makes it an exceptional choice for several audio applications, including:

  • Studio-grade microphone preamplifiers
  • Broadcast audio equipment
  • Audio mixing consoles
  • Professional audio rack equipment

Technical Specifications

The SSM2017 features a range of technical specifications that underscore its quality and reliability:

  • Input Noise: Typically 0.8 nV/√Hz
  • Gain Range: 0 dB to 60 dB
  • Supply Voltage Range: ±4 V to ±18 V
  • Package: Available in 8-lead PDIP and SOIC packages

In conclusion, the SSM2017 from Analog Devices Inc. is an exceptional audio preamplifier that combines low noise performance, high gain accuracy, and integrated RFI filters to deliver superior audio quality. Its robust design and technical excellence make it an indispensable component for any high-end audio application.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess