EN
  • EN
  • DE

SDC1742-411B

Part No SDC1742-411B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONVERTER 12BIT 32DIP / R/D Converter 12 b Parallel 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type R/D Converter
Number of Channels 3
Resolution (Bits) 12 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-DIP (0.900", 22.90mm)
Supplier Device Package 32-DIP
Base Product Number SDC1742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SDC1742411B,SDC1742411B-ND
Standard Package 1
Win Source Part Number 1223224-SDC1742-411B
Ultra Librarian 3D Model Ultra Librarian SDC1742-411B CAD Model

Description

Introducing the SDC1742-411B from Analog Devices Inc.

The SDC1742-411B is a state-of-the-art, high-performance product from Analog Devices Inc., designed to cater to the demanding needs of modern electronics. This precision device is crafted to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications in industrial, communications, healthcare, and automotive sectors.

Key Features

  • High Precision: The SDC1742-411B is built for applications requiring precise measurements, ensuring that users can rely on accurate data for their critical applications.
  • Durability: Designed with robustness in mind, this product can withstand harsh environments and maintain its performance over a wide range of temperatures.
  • Integration: With its compact form factor, the SDC1742-411B can be easily integrated into various electronic systems without requiring significant space.
  • Low Power Consumption: Energy efficiency is at the core of this device, making it suitable for battery-powered applications where power availability is a concern.

Applications

The versatility of the SDC1742-411B makes it a perfect fit for numerous applications. It is extensively used in precision instrumentation where accurate signal processing is critical. Additionally, its reliability and performance make it a preferred choice for control systems in automotive and industrial environments. The healthcare industry also benefits from its precision, utilizing it in medical equipment that demands the highest levels of accuracy and reliability.

Technical Specifications

The SDC1742-411B boasts impressive technical specifications that underscore its capabilities. It operates over a broad range of voltages and temperatures, ensuring consistent performance under varying conditions. The device's electrical characteristics are tailored to provide low noise operation, which is essential for high-fidelity signal processing.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are known for their quality, performance, and innovation, which is evident in the SDC1742-411B. By choosing this product, customers can expect cutting-edge technology backed by the support and expertise of one of the industry's most trusted names.

For more information on the SDC1742-411B or to place an order, visit Analog Devices Inc.'s official website or contact their customer service team.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess