EN
  • EN
  • DE

REF198GRUZ-REEL7

Part No REF198GRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.24% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.24% 8-TSSOP
Manufacturer Analog Devices Inc.
Series REF19
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name REF198
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number REF198GRUZ-REEL7DKR, REF198GRUZ-REEL7TR, REF198GRUZ-REEL7CT, REF198GRUZ-REEL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931927-REF198GRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian REF198GRUZ-REEL7 CAD Model

Description

The REF198GRUZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This product is designed to offer a stable and accurate reference voltage for various applications in the field of analog and digital electronics.

Key Features

  • Output Voltage: The REF198GRUZ-REEL7 provides a fixed output voltage of 5V, which is crucial for systems requiring a stable reference.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the REF198GRUZ-REEL7 maintains its accuracy across a broad range of operating temperatures, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: The device operates with a minimal difference between the input and output voltages, which enhances its efficiency and allows for better performance in low-voltage applications.
  • Wide Operating Range: It is designed to function over a broad range of supply voltages, providing versatility in various circuit configurations.
  • Package Type: The product comes in a small-sized, RoHS-compliant, 8-lead TSSOP package, suitable for space-constrained applications.

Applications

The REF198GRUZ-REEL7 is an ideal choice for a wide array of applications where a stable voltage reference is critical. It is commonly used in:

  • Data acquisition systems
  • Instrumentation
  • ADCs/DACs
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF198GRUZ-REEL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by engineers and designers in the industry.

Ordering Information

The REF198GRUZ-REEL7 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. This packaging format is ideal for high-volume production environments, ensuring a streamlined assembly process.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6289 $53.0312
19+ $5.4391 $103.3429
29+ $5.2691 $152.8039
40+ $5.0991 $203.9640
51+ $4.9292 $251.3892
68+ $4.4193 $300.5124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,238 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess