EN
  • EN
  • DE

REF196GRUZ-REEL7

Part No REF196GRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.3% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Series Voltage Reference IC Fixed 3.3V V ±0.3% 8-TSSOP
Manufacturer Analog Devices Inc.
Series REF19
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name REF196
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number REF196GRUZREEL7, REF196GRUZ-REEL7DKR, REF196GRUZ-REEL7CT, REF196GRUZ-REEL7-ND, REF196GRUZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891583-REF196GRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian REF196GRUZ-REEL7 CAD Model

Description

Product Overview: REF196GRUZ-REEL7 from Analog Devices Inc.

The REF196GRUZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-quality voltage reference is designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supply control, and measurement systems.

Key Features

  • Precision Voltage: The REF196GRUZ-REEL7 provides a fixed output voltage with high accuracy, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With its low temperature coefficient, the device maintains a consistent output voltage over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Dropout Voltage: The device operates efficiently with a low dropout voltage, which allows for better performance in systems with minimal power supply headroom.
  • Wide Supply Range: It supports a broad range of supply voltages, providing flexibility in system design and compatibility with various types of circuits.
  • High Output Current: Capable of delivering a high output current, the REF196GRUZ-REEL7 can drive heavy loads without compromising voltage stability.
  • Package Type: The product is available in a small, surface-mount package, making it ideal for space-constrained applications.

Applications

The REF196GRUZ-REEL7 is suitable for a diverse array of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Battery-powered devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the REF196GRUZ-REEL7 is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance for the end-user. The product is provided in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process.

Whether you're designing a sophisticated measurement system or a robust industrial control, the REF196GRUZ-REEL7 offers the precision and stability required for your application, backed by the reputation and support of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6157 $53.3099
17+ $6.2488 $106.2296
25+ $6.0535 $151.3375
35+ $5.8582 $205.0370
45+ $5.6629 $254.8305
60+ $5.0771 $304.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess