EN
  • EN
  • DE

REF194GS-REEL

Part No REF194GS-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.22% 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.5V
Current - Output 30 mA
Tolerance ±0.22%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 45µVp-p
Voltage - Input 4.75V ~ 15V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF194
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659596-REF194GS-REEL
Ultra Librarian 3D Model Ultra Librarian REF194GS-REEL CAD Model

Description

Product Overview: REF194GS-REEL

The REF194GS-REEL from Analog Devices Inc. is a high precision, low power voltage reference chip that comes in a surface-mount reel packaging, designed for ease of integration into automated manufacturing processes. This device offers a stable and precise reference voltage, which is crucial for various applications in precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The REF194GS-REEL provides a precise output voltage of 4.096V, which is ideal for 12-bit data converters and other applications requiring a high degree of accuracy.
  • Low Power Consumption: With its low quiescent current, the REF194GS-REEL is well-suited for battery-powered devices and power-sensitive applications, ensuring minimal impact on the overall power budget.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring that its performance remains consistent across a wide range of operating conditions.
  • Wide Operating Range: It operates over a broad supply voltage range, making it versatile for use in various circuit configurations and systems.

Applications

The REF194GS-REEL is designed for a variety of applications, including:

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial and process control instrumentation
  • Analog-to-digital and digital-to-analog converters
  • Medical and scientific instrumentation

Product Specifications

The REF194GS-REEL features several specifications that make it a reliable choice for precision voltage reference needs:

  • Output Voltage: 4.096V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 10 ppm/°C (max)
  • Supply Voltage Range: 4.5V to 12V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Surface-Mount Reel (GS)

With its combination of precision, low power, and robust performance, the REF194GS-REEL from Analog Devices Inc. is a compelling solution for designers seeking a reliable voltage reference source in their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7965 $52.7615
26+ $3.9356 $102.3256
40+ $3.8126 $152.5040
55+ $3.6896 $202.9280
71+ $3.5666 $253.2286
94+ $3.1977 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess