EN
  • EN
  • DE

REF03GPZ

Part No REF03GPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.6%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V to 33 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 042308-REF03GPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF03GPZ CAD Model

Description

Product Overview: REF03GPZ from Analog Devices Inc.

The REF03GPZ is a precision voltage reference component crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This high-quality device offers a stable and precise reference voltage, making it an indispensable element in various electronic applications where voltage accuracy is critical.

Key Features

  • Output Voltage: The REF03GPZ provides a fixed output voltage of 2.5V, which is ideal for many analog circuits and can be used to provide a stable reference in ADCs, DACs, and other sensitive electronic systems.
  • High Accuracy: With an initial accuracy of ±0.5%, this device ensures reliable performance for applications that demand high precision.
  • Low Temperature Coefficient: The device boasts an impressive temperature coefficient, typically 10ppm/°C, which means its output voltage remains stable over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Dropout Voltage: The REF03GPZ operates with a minimal dropout voltage, which enhances its efficiency and allows it to maintain output stability even with a low input-to-output differential.
  • Wide Supply Range: It is designed to work with a supply voltage range from 4.5V to 30V, providing flexibility in a variety of power supply scenarios.
  • Output Current Capability: The device can source up to 10mA and sink up to -5mA, catering to a broad spectrum of load conditions.

Applications

The REF03GPZ is suitable for a diverse array of applications. It is frequently used in precision data systems, instrumentation, and analog-to-digital converters. It's also found in battery-powered devices, due to its low power consumption, and in industrial control systems where precision voltage reference is crucial.

Package and Reliability

This voltage reference comes in a compact 8-lead PDIP package, making it easy to integrate into various circuit designs. Analog Devices Inc. is known for its commitment to quality, and the REF03GPZ is no exception. It is designed to meet stringent reliability standards, ensuring a long operational lifespan even under demanding conditions.

For designers and engineers looking for a reliable and precise voltage reference solution, the REF03GPZ from Analog Devices Inc. offers an exceptional balance of performance, accuracy, and versatility.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess