EN
  • EN
  • DE

REF02H

Part No REF02H
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VOLT REF 5V PREC TO-5-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5
Base Product Number REF02
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659549-REF02H
Ultra Librarian 3D Model Ultra Librarian REF02H CAD Model

Description

The REF02H from Analog Devices Inc. is a high-precision voltage reference that provides a fixed 5V output with an impressive ±0.5% initial accuracy. Designed for a wide array of applications, this voltage reference is a staple component in many precision measurement devices, including digital voltmeters, data acquisition systems, and analog-to-digital converters.

Key Features

  • Output Voltage: Stable 5V ±0.5% initial accuracy.
  • Temperature Coefficient: Low temperature coefficient of 10ppm/°C max for robust performance over a wide temperature range.
  • Supply Voltage Range: Operates with a supply voltage range from 7V to 40V, providing versatility in various power supply configurations.
  • Load Regulation: Excellent load regulation characteristics ensure consistent performance with varying load conditions.
  • Low Quiescent Current: Features a low quiescent current, making it suitable for battery-powered applications.
  • Package Options: Available in various packages, including the compact 8-lead SOIC and PDIP, suitable for space-constrained applications.

Applications

The REF02H is ideal for high-precision applications where a stable reference voltage is critical. Its reliability and accuracy make it suitable for:

  • Precision data systems
  • Industrial instrumentation
  • ADCs and DACs
  • Battery-powered equipment
  • Automotive electronics

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF02H is no exception. With its robust design and stringent quality control, customers can rely on this voltage reference for their critical applications. Additionally, comprehensive technical support is available, including datasheets, application notes, and design resources to assist engineers in integrating the REF02H into their designs.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess