The REF02CJ8 from Analog Devices Inc. is a precision voltage reference that provides a stable 5V output which can be adjusted over a ±1% range with minimal effect from temperature and supply variations. This high-performance component is designed for use in a wide array of applications, including A/D and D/D converters, portable instrumentation, and digital voltmeters, among others.
Key Features
- Stable Voltage Output: The REF02CJ8 offers a fixed 5V output with an impressive stability over temperature, ensuring reliable performance in critical applications.
- Adjustability: Users can fine-tune the output within a ±1% range, providing flexibility and precision for various circuit requirements.
- Low Temperature Coefficient: With a low ppm/°C temperature coefficient, this voltage reference maintains its accuracy across a broad range of operating temperatures.
- Low Power Consumption: Designed for efficiency, the REF02CJ8 is optimal for battery-powered and portable devices due to its minimal power requirements.
- High Supply Rejection: The device features excellent supply voltage rejection, minimizing the effects of supply voltage fluctuations on the output voltage.
Applications
The versatility of the REF02CJ8 makes it suitable for a variety of applications, including:
- Data Acquisition Systems
- Instrumentation
- Industrial Process Control Systems
- Precision Audio Components
Technical Specifications
Parameter
Value
Output Voltage
5V ±1%
Temperature Coefficient
Typical value of 25 ppm/°C
Input Voltage Range
7V to 40V
Load Regulation
0.01% for a 10 mA load change
Package Type
Hermetically sealed
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the REF02CJ8 is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in demanding environments.
For detailed technical specifications, application notes, and support resources, customers should refer to the official Analog Devices Inc. documentation or contact their support services.