The REF01HP from Analog Devices Inc. is a high-precision voltage reference that offers a stable 10V output with a tight tolerance. Designed to maintain accuracy over temperature and time, this component is ideal for high-performance data acquisition systems, digital voltmeters, and other precision instruments.
Key Features and Benefits
- Stable Voltage Output: The REF01HP provides a fixed 10V output, which is essential for systems that require a consistent reference voltage.
- High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precise measurements and stable performance.
- Low Temperature Coefficient: The device features a low temperature coefficient of 10ppm/°C max, making it reliable across a wide range of operating temperatures.
- Excellent Long-Term Stability: The REF01HP exhibits less than 50ppm/year of long-term stability, ensuring minimal drift over time.
- Low Noise: It offers low noise performance, which is critical for sensitive applications where signal integrity is paramount.
- Wide Supply Range: The device operates with a supply voltage range from ±11.4V to ±18V, providing flexibility in various circuit configurations.
Applications
- Precision Data Acquisition Systems
- Digital Voltmeters
- Industrial Process Control Systems
- Analog-to-Digital Converters
- Battery-Operated Equipment
Product Specifications
Parameter
Value
Output Voltage
10V ±0.05%
Temperature Coefficient
10ppm/°C max
Long-Term Stability
Supply Voltage Range
±11.4V to ±18V
Noise (10Hz to 10kHz)
Typically 15µV p-p
The REF01HP voltage reference from Analog Devices Inc. is a robust solution for applications demanding high precision and reliability. With its comprehensive features, this component is a go-to choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.