EN
  • EN
  • DE

REF01AJ

Part No REF01AJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10V VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF01
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.3%
Temperature Coefficient 8.5ppm/°C
Noise - 0.1Hz to 10Hz 35µVp-p
Voltage - Input 12V ~ 36V
Current - Supply 1.4mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number REF01
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659518-REF01AJ
Ultra Librarian 3D Model Ultra Librarian REF01AJ CAD Model

Description

Product Overview: REF01AJ from Analog Devices Inc.

The REF01AJ is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This product offers a stable and accurate 10V output, which can be used in a wide array of applications, including data acquisition systems, analog-to-digital converters, and industrial instrumentation.

With its high accuracy and low temperature coefficient, the REF01AJ ensures reliable performance over a broad temperature range, making it an ideal choice for precision applications. The temperature coefficient is typically 25 ppm/°C, which provides a stable output even under varying environmental conditions. This voltage reference also features excellent long-term stability and low noise, which are critical parameters for precision measurement equipment.

The REF01AJ is designed to be user-friendly and easily integrated into a variety of circuit designs. It is available in an 8-lead TO-99 hermetically sealed metal can, which offers robust protection against harsh conditions and ensures the longevity of the device. The compact form factor of the package allows for efficient use of board space without compromising on performance.

In addition to its primary function as a voltage reference, the REF01AJ also includes an operational amplifier onboard, which can be used for buffer or amplifier applications. This dual functionality adds to the versatility of the device, enabling designers to reduce component count and streamline their circuits.

Analog Devices Inc. has a reputation for producing components that meet stringent quality and reliability standards, and the REF01AJ is no exception. It is designed to meet the needs of high-end precision electronics, providing designers with a dependable reference voltage source that they can trust to maintain accuracy over time and across various conditions.

Overall, the REF01AJ from Analog Devices Inc. represents a combination of precision, stability, and versatility, making it a top choice for engineers and designers looking to create highly accurate and stable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8648 $68.8648
3+ $56.5044 $169.5132
4+ $54.7387 $218.9548
5+ $52.9729 $264.8645
6+ $51.2072 $307.2432
8+ $45.9099 $367.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess