EN
  • EN
  • DE

PM7541AFP

Part No PM7541AFP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT MILTIPLYING DAC / 12 Bit Digital to Analog Converter 1 18-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Number of Bits 12
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 17V
Voltage - Supply, Digital 5V ~ 17V
INL/DNL (LSB) ±0.5, ±1
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAPM7541AFP,2156-PM7541AFP
Standard Package 1
Win Source Part Number 983362-PM7541AFP
Ultra Librarian 3D Model Ultra Librarian PM7541AFP CAD Model

Description

The PM7541AFP, manufactured by Analog Devices Inc., stands as a testament to the company's commitment to delivering high-quality and reliable electronic components. This precision product is designed to cater to the demanding needs of modern electronic systems, offering a blend of performance, efficiency, and durability.

Key Features

  • High Precision: The PM7541AFP is engineered for applications requiring accurate signal processing, ensuring minimal signal distortion and high fidelity.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power draw, making it ideal for portable and battery-powered devices.
  • Robust Design: Analog Devices Inc. has crafted the PM7541AFP to withstand harsh conditions, ensuring consistent performance even in challenging environments.
  • Integration Friendly: Its compact footprint allows for seamless integration into various circuit designs without compromising on space or functionality.

Applications

The versatility of the PM7541AFP makes it suitable for a wide array of applications. It is commonly utilized in:

  • Medical instrumentation
  • Industrial control systems
  • Communication infrastructure
  • Precision data acquisition systems
  • Automotive electronics

Technical Specifications

Parameter Value
Package / Case AFP
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Mounting Type Surface Mount

For detailed technical specifications, please refer to the official product datasheet provided by Analog Devices Inc.

Ordering Information

To acquire the PM7541AFP for your next project, contact an authorized distributor or visit the Analog Devices Inc. website for direct purchase options. Ensure you have the correct product code when placing an order to avoid any discrepancies.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess