EN
  • EN
  • DE

OP80GP

Part No OP80GP
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083258-OP80GP
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP80GP CAD Model

Description

Analog Devices Inc. presents the OP80GP, a high-performance operational amplifier designed for a wide array of applications. This precision op-amp is renowned for its exceptional accuracy, stability, and low noise, making it an ideal choice for high-fidelity audio, instrumentation, and control systems.

Key Features

  • Low Offset Voltage: The OP80GP boasts a very low input offset voltage, ensuring accurate signal amplification without significant deviation.
  • Low Noise: With its low noise characteristics, the OP80GP provides clean amplification, crucial for sensitive applications such as medical equipment and precision measurement devices.
  • High Gain Bandwidth: This operational amplifier delivers a high gain bandwidth product, allowing it to maintain its gain over a wide range of frequencies.
  • Stable with High Capacitive Loads: The OP80GP is designed to remain stable even when driving capacitive loads, a common challenge for many op-amps.

Applications

The versatility of the OP80GP makes it suitable for a broad spectrum of applications. It is especially well-suited for:

  • Audio Equipment: High-fidelity preamplifiers and active filters benefit from the low noise and high linearity of the OP80GP.
  • Instrumentation: Precision data acquisition systems utilize the OP80GP for its stable and accurate signal conditioning capabilities.
  • Control Systems: With its precise response and stability, the OP80GP is a reliable component in feedback and control loops.

Technical Specifications

Parameter Value
Input Offset Voltage Typically 75 µV
Noise Low
Gain Bandwidth Product High
Load Capacitance Stability High

The OP80GP from Analog Devices Inc. is a testament to the company's commitment to quality and performance. Whether for professional or hobbyist use, this operational amplifier stands out for its precision and reliability, ensuring optimal performance in a wide range of electronic applications.

You May Also Be Interested in

TURCK
Need more? Email Us
Thomas & Betts
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess