EN
  • EN
  • DE

OP496GP

Part No OP496GP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Rail-to-Rail Input and Output Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341156-OP496GP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP496GP CAD Model

Description

The OP496GP is a high-performance operational amplifier manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision op-amp is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, control systems, and audio processing.

Key Features

  • Quad Operational Amplifier: The OP496GP contains four independent op-amp units in a single package, providing excellent space efficiency for complex circuits.
  • Low Noise Performance: With its low noise characteristics, the OP496GP ensures a clean signal path, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads without compromising signal integrity.
  • Wide Power Supply Range: The device operates over a broad range of power supply voltages, accommodating various design requirements and simplifying power management.
  • Stable with Capacitive Loads: The OP496GP is designed to remain stable even when driving capacitive loads, a common challenge in feedback amplifier circuits.

Applications

The versatility of the OP496GP makes it suitable for a diverse set of applications. Some of the typical uses include:

  • Signal Conditioning
  • Active Filters
  • Audio Processing
  • Data Acquisition Systems
  • Instrumentation Amplifiers

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the OP496GP is no exception. Each unit undergoes rigorous testing to ensure reliability and performance under various conditions. Customers can trust the OP496GP for their critical applications, knowing that it is backed by Analog Devices' reputation for quality.

Package Information

The OP496GP is offered in a DIP (Dual In-line Package), which is widely used and favored for its ease of handling and soldering. This package type also facilitates prototyping and maintenance in various electronic systems.

Conclusion

With its robust feature set, the OP496GP from Analog Devices Inc. stands out as a versatile and reliable component for precision amplification needs. Its integration of four op-amps in one package, coupled with low noise and high drive capabilities, makes it a valuable addition to any electronic design project.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8070 $62.4910
30+ $3.9442 $118.3260
46+ $3.8210 $175.7660
63+ $3.6978 $232.9614
81+ $3.5745 $289.5345
109+ $3.2047 $349.3123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess