The OP467GSZ from Analog Devices Inc. is a high-performance precision operational amplifier that offers a unique combination of high precision, low noise, and high-speed operation. This makes it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio equipment.
Key Features
- High Precision: The OP467GSZ provides excellent accuracy and stability, which are crucial in applications requiring precise signal amplification.
- Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, minimizing the impact of unwanted signal disturbances.
- High Speed: It offers a fast settling time and high slew rate, making it suitable for applications that require rapid signal processing.
- Quad Configuration: The device contains four independent op-amps in a single package, offering design flexibility and saving space on the circuit board.
- Wide Supply Range: The OP467GSZ can operate from a single supply or dual supplies, accommodating a wide range of supply voltages.
- Robust Packaging: Housed in a 16-lead SOIC package, the OP467GSZ is designed for durability and ease of integration into various electronic systems.
Applications
The versatility of the OP467GSZ makes it suitable for a diverse array of applications. Some of the typical applications include:
- Precision instrumentation
- Active filters and signal conditioning
- Data acquisition systems
- Professional audio equipment
- Medical devices
Technical Specifications
The OP467GSZ operates over a wide temperature range and offers a dynamic performance that is necessary for demanding applications. Its specifications include:
- Supply Voltage: ±2.5V to ±18V
- Operating Temperature: -40°C to +85°C
- Slew Rate: 25 V/µs (typical)
- Gain Bandwidth Product: 33 MHz (typical)
With its combination of features, the OP467GSZ precision amplifier from Analog Devices Inc. is a powerful solution for any application that demands high-quality signal amplification.