EN
  • EN
  • DE

OP42EZ

Part No OP42EZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 58 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 80pA
Voltage - Input Offset 300μV
Operating Supply Current 5.1mA
Channel Output Current 33mA
Supply Voltage - Operating ±8 V to 20 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 060803-OP42EZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP42EZ CAD Model

Description

The OP42EZ from Analog Devices Inc. is a high-performance, precision operational amplifier designed for applications requiring fast and accurate signal processing. This op-amp features a high slew rate, low offset voltage, and low noise, making it an ideal choice for high-speed data acquisition systems, active filters, and fast amplifiers in instrumentation.

Key Features

  • High Slew Rate: With a slew rate of typically 20 V/μs, the OP42EZ ensures rapid response to input signal changes, which is crucial for high-speed circuits.
  • Low Offset Voltage: The low input offset voltage minimizes errors in precision applications, ensuring signal integrity and accuracy.
  • Low Noise: The device exhibits low voltage noise density, making it suitable for sensitive applications where noise can be a critical factor.
  • Wide Bandwidth: The wide bandwidth of the OP42EZ allows it to handle a broad range of frequencies without significant signal degradation.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable even when driving capacitive loads, which is essential for maintaining signal fidelity in various applications.

Applications

The OP42EZ is versatile and can be used in a multitude of applications. Its high-speed characteristics make it suitable for:

  • High-speed integrators
  • Digital-to-analog converter (DAC) circuits
  • Video amplification
  • Active filters and precision amplifiers
  • Test and measurement equipment

Product Specifications

Parameter Value
Slew Rate 20 V/μs (typical)
Input Offset Voltage Low
Noise Density Low
Bandwidth Wide
Load Capacitance Stability Stable

The OP42EZ is available in several package options and is guaranteed to operate over the industrial temperature range. Its reliability and performance make it a top choice for professionals seeking a high-speed precision operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8445 $63.6890
5+ $26.1296 $130.6480
7+ $25.3130 $177.1910
10+ $24.4964 $244.9640
13+ $23.6798 $307.8374
17+ $21.2301 $360.9117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess