The OP42AJ/883 is a high-performance operational amplifier from Analog Devices Inc., designed to deliver exceptional accuracy and stability. This precision op-amp is well-suited for a wide range of applications, including instrumentation, data acquisition systems, and high-quality audio equipment.
Key Features
- High Speed: With a fast settling time, the OP42AJ/883 is ideal for applications requiring quick response times.
- Low Noise: The operational amplifier boasts a low noise figure, making it perfect for sensitive audio applications or measurement equipment.
- Low Offset Voltage: The device features a very low input offset voltage, which enhances the accuracy of the signal processing.
- High Gain Bandwidth Product: With a high gain bandwidth, this op-amp can handle a wide range of frequencies without compromising the gain.
Applications
The OP42AJ/883 is versatile and can be employed in various demanding environments:
- High-precision instrumentation
- Professional audio equipment
- Active filters and integrators
- Sample and hold circuits
- Analog-to-digital converters
Reliability and Quality
Analog Devices Inc. is renowned for its commitment to quality, and the OP42AJ/883 is no exception. This product is built to meet stringent military specifications (883), ensuring reliability and performance even in the most challenging conditions.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (±V) |
6 to 22 |
| Input Offset Voltage (mV) |
0.5 |
| Input Bias Current (nA) |
10 |
| Operating Temperature Range (°C) |
-55 to +125 |
Whether you're designing professional audio systems or precise instrumentation, the OP42AJ/883 from Analog Devices Inc. offers the performance and reliability you need to ensure superior results.