Product Overview: OP297FSZ-REEL7
The OP297FSZ-REEL7 is a high-precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of the OP297 series, known for its excellent stability and low power consumption. The OP297FSZ-REEL7 comes in a surface-mount package and is supplied on a 7-inch reel, making it suitable for automated assembly processes and high-volume production environments.
With its dual operational amplifier configuration, the OP297FSZ-REEL7 provides a perfect solution for applications requiring matched amplifier stages. This includes instrumentation amplifiers, precision filters, and a wide array of signal conditioning circuits where low noise and tight parameter matching are critical. Its low offset voltage and drift over temperature ensure consistent performance, which is vital for precision applications.
The device operates over a wide supply range of ±1.35V to ±18V, providing designers with flexibility in various supply voltage scenarios. This feature, combined with a low supply current of typically 750µA per amplifier, makes the OP297FSZ-REEL7 an excellent choice for battery-operated devices or energy-sensitive applications.
The OP297FSZ-REEL7 boasts a high open-loop gain and a common-mode rejection ratio (CMRR) that make it a robust component in the presence of common-mode signals or noise. Moreover, its high input impedance reduces the loading effect on the signal source, thus preserving signal integrity.
Key specifications of the OP297FSZ-REEL7 include:
- Offset Voltage: 75 µV Max
- Input Bias Current: 25 nA Max
- Low Noise: 0.6 µV p-p (0.1 Hz to 10 Hz)
- Supply Current: 750 µA/Amp Max
- Wide Power Supply Range: ±1.35V to ±18V
- Operating Temperature Range: -40°C to +125°C
Whether it's for precision data acquisition, medical equipment, or industrial control systems, the OP297FSZ-REEL7 is a reliable choice that offers the performance and durability expected from Analog Devices Inc. Its packaging on a reel facilitates efficient handling and placement during the manufacturing process, ensuring a streamlined production workflow.