EN
  • EN
  • DE

OP27G8-REEL7

Part No OP27G8-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341102-OP27G8-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP27G8-REEL7 CAD Model

Description

Product Overview: OP27G8-REEL7 Precision Operational Amplifier

The OP27G8-REEL7 is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for its exceptional stability and low noise characteristics. This op-amp is designed to cater to a wide range of applications, including test and measurement systems, precision instrumentation, and professional audio equipment. It is an ideal choice for applications requiring high accuracy and stability over time and temperature.

Key Features

  • Low Noise: The OP27G8-REEL7 boasts ultra-low noise performance, making it perfect for sensitive audio and instrumentation applications.
  • High Precision: With its low offset voltage and drift, users can rely on consistent performance and precision across a range of operating conditions.
  • Stable Over Temperature: Its exceptional thermal stability ensures that the operational amplifier maintains its performance even under varying temperature conditions.
  • Wide Supply Range: The device can be powered by a wide supply voltage range, allowing for flexibility in various circuit designs.
  • Low Total Harmonic Distortion (THD): It provides a very low THD, which is critical for high-fidelity audio applications and precision analog circuits.

Applications

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Professional Audio Equipment
  • Active Filters
  • Data Acquisition Systems

Product Specifications

The OP27G8-REEL7 comes in a compact package and is part of a tape and reel packaging, indicating that it is suitable for automated assembly processes. The REEL7 suffix denotes a 7-inch reel quantity, which is standard for ease of manufacturing and handling in production environments.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the OP27G8-REEL7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and professional applications.

In summary, the OP27G8-REEL7 operational amplifier from Analog Devices Inc. is a top-tier component that offers precision, low noise, and high stability, making it an excellent choice for a broad range of demanding applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9764 $63.8112
18+ $6.5442 $117.7956
28+ $6.3398 $177.5144
38+ $6.1354 $233.1452
49+ $5.9309 $290.6141
66+ $5.3176 $350.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess